EN
  • EN
  • DE

SPX1086R-5.0

Part No SPX1086R-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258200-SPX1086R-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1086R-5.0 CAD Model

Description

The SPX1086R-5.0 is a 1.5A low dropout positive voltage regulator from Sipex Corporation. It's designed to provide a regulated 5V output with a minimal input-to-output voltage differential. This LDO regulator is suitable for applications requiring a stable 5V power supply, especially in battery-powered systems or post-regulation scenarios where headroom is limited.

Applications:

  • Linear Post-Regulation for Switching Supplies: Cleans up the output of switching power supplies, reducing ripple and noise.
  • Battery Chargers: Provides regulated voltage for charging batteries, ensuring optimal charging profiles.
  • Microprocessor Power Supplies: Powers microprocessors and microcontrollers requiring a stable 5V supply.
  • Motherboard Power Supplies: Used in various motherboard circuits to regulate voltage.
  • Instrumentation: Provides a precise and stable voltage source for sensitive instrumentation.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • Guaranteed 1.5A Output Current: Delivers ample current for a wide range of applications.
  • Adjustable or Fixed Output Voltages: Offers flexibility in output voltage selection. (The SPX1086R-5.0 is fixed at 5V)
  • Internal Current and Thermal Limiting: Protects the regulator and the load from damage.
  • Reverse Battery Protection: Prevents damage from incorrect battery polarity.

Benefits:

  • Efficient Power Conversion: Low dropout voltage minimizes power dissipation.
  • Reliable Power Supply: Provides stable and accurate output voltage.
  • Protection Against Damage: Current and thermal limiting protect the regulator and connected circuitry.
  • Extended Battery Life: Low dropout voltage and high efficiency help prolong battery life in portable applications.

Technical Specifications:

The SPX1086R-5.0 has a dropout voltage specified in the datasheet, it's typically very low at its rated current. It requires a small output capacitor for stability, reducing the bill of materials. The input voltage range and operating temperature range are important considerations. Internal protection features include current limiting and thermal shutdown, protecting the regulator under fault conditions. The package type (TO-220, TO-263, etc.) is a key consideration for thermal management.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.3384
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Linear Technology
Lowest to $9.1303
Intersil Corporation
Lowest to $5.0142
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
International Rectifier
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess