EN
  • EN
  • DE

SPX1086T-2.5

Part No SPX1086T-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258202-SPX1086T-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1086T-2.5 CAD Model

Description

The SPX1086T-2.5 is a low dropout (LDO) positive voltage regulator from Sipex Corporation, pre-set to provide a stable 2.5V output. It is designed for applications requiring a regulated voltage source, even when the input voltage is only slightly higher than the output voltage.

Applications:

  • Microcontroller Power: Supplies stable 2.5V power for microcontrollers.
  • Digital Logic Circuits: Regulates voltage for various digital logic components.
  • Post Regulation for Switching Supplies: Used to filter noise and improve stability after a switching regulator.
  • Battery-Powered Devices: Ideal for maintaining 2.5V in battery-operated devices.
  • FPGA Power Rails: Provides the required 2.5V voltage for FPGA core or I/O.

Features:

  • Fixed 2.5V Output: Provides a precise and stable 2.5V output voltage.
  • Low Dropout Voltage: Operates with minimal input-output voltage differential.
  • Current Limiting: Protects the regulator and the load from overcurrent faults.
  • Thermal Shutdown: Shuts down the regulator in case of overheating to prevent damage.
  • Reverse Battery Protection: Prevents damage if the battery is connected in reverse polarity.

Benefits:

  • Stable 2.5V Supply: Guarantees consistent power to sensitive circuits.
  • Efficient Power Conversion: Low dropout minimizes power loss.
  • Enhanced Reliability: Protection features enhance the lifespan of the regulator and connected devices.
  • Simplified Design: Requires few external components for operation.
  • Compact Footprint: Typically available in small surface-mount packages.

Additional Details:

The SPX1086T-2.5 is available in various surface mount packages. It requires a minimal number of external components, typically just input and output capacitors, to ensure stability. The device incorporates internal current limiting and thermal shutdown circuitry, providing robust protection against overcurrent and overheating conditions. Its low dropout voltage characteristic makes it especially suitable for battery-powered applications where the input voltage decreases as the battery discharges. The 'T' suffix often indicates a specific package type, which can be confirmed by consulting the datasheet. The regulator provides a clean and reliable 2.5V supply, crucial for the proper functioning of many electronic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Atmel
Lowest to $24.7389
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Intersil Corporation
Lowest to $5.0142

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess