EN
  • EN
  • DE

SPX1117HM3/TR

Part No SPX1117HM3/TR
Manufacturer Sipex Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ LDO REGULATOR / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Sipex Corporation
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 339282-SPX1117HM3/TR
Ultra Librarian 3D Model Ultra Librarian SPX1117HM3/TR CAD Model

Description

The SPX1117HM3/TR is a low-dropout (LDO) linear voltage regulator from Sipex Corporation. It is a low-power regulator that can provide up to 150mA of output current with a dropout voltage of only 1.2V. The SPX1117HM3/TR is available in a SOT-223 package and is suitable for a wide range of applications, including portable electronics, battery-powered devices, and industrial control systems.

The SPX1117HM3/TR has a number of features that make it an ideal choice for a wide range of applications. These features include:

Low dropout voltage: The SPX1117HM3/TR has a dropout voltage of only 1.2V, which means that it can provide a regulated output voltage even when the input voltage is close to the output voltage. This is important for applications such as battery-powered devices, where the input voltage can vary significantly over time. Low power consumption: The SPX1117HM3/TR consumes very little power, even when under load. This makes it ideal for applications where power consumption is a critical concern, such as portable electronics and battery-powered devices. Wide input voltage range: The SPX1117HM3/TR has a wide input voltage range of 2.7V to 18V. This makes it suitable for a wide range of applications, including those that use multiple battery cells or that need to operate in a variety of environments. High output current: The SPX1117HM3/TR can provide up to 150mA of output current. This makes it suitable for a wide range of applications, including those that require a moderate amount of current, such as portable electronics and battery-powered devices. The SPX1117HM3/TR is also easy to use. It has a fixed output voltage, so there is no need to adjust any external components. The SPX1117HM3/TR also has a number of protection features, including short-circuit protection, overcurrent protection, and thermal shutdown protection.

Here are some examples of applications where the SPX1117HM3/TR can be used:

Portable electronics: The SPX1117HM3/TR is ideal for use in portable electronics devices such as smartphones, tablets, and laptops. Its low power consumption and wide input voltage range make it ideal for battery-powered devices. Battery-powered devices: The SPX1117HM3/TR can be used in a variety of battery-powered devices, such as medical devices, industrial control systems, and wireless sensors. Its low power consumption and wide input voltage range make it ideal for these applications. Industrial control systems: The SPX1117HM3/TR can be used in a variety of industrial control systems, such as programmable logic controllers (PLCs) and robotics. Its wide input voltage range and protection features make it ideal for these applications. Overall, the SPX1117HM3/TR is a versatile and reliable LDO linear voltage regulator. It is suitable for a wide range of applications, including portable electronics, battery-powered devices, and industrial control systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess