EN
  • EN
  • DE

SPX1202M3-3.3/TR

Part No SPX1202M3-3.3/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 600mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258247-SPX1202M3-3.3/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1202M3-3.3/TR CAD Model

Description

The SPX1202M3-3.3/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar, which is part of Renesas). It's designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. The "/TR" suffix typically indicates that the part is provided in tape and reel packaging for automated assembly.

Applications

  • Portable Electronics: Powering microcontrollers and other components in battery-powered devices.
  • Post-Regulation for Switching Supplies: Providing clean and stable voltage after a switching regulator.
  • Microprocessor Power Supplies: Supplying stable power to microprocessors and microcontrollers.
  • Industrial Control Systems: Providing regulated power for sensitive control circuitry.
  • Wireless Communication Devices: Powering RF transceivers and other wireless components.

Features

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • 3.3V Fixed Output Voltage: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Stable and Accurate Power: Provides a clean and reliable power source for sensitive components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage to the regulator and other components.
  • Simplified Design: Reduces the number of external components required for regulation.
  • Compact Solution: The small package size allows for dense circuit layouts.

Additional Details

The SPX1202M3-3.3/TR is typically available in a SOT-23 package. The input voltage range is generally between 2.5V and 6V. The dropout voltage is typically less than 200mV at the rated output current. It's important to consult the datasheet for specific electrical characteristics, thermal considerations, and application recommendations.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Atmel
Lowest to $8.5447
Renesas Electronics America
Lowest to $105.8176
STMicroelectronics
Lowest to $20.1698
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess