EN
  • EN
  • DE

SPX1587U-3.3

Part No SPX1587U-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258296-SPX1587U-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1587U-3.3 CAD Model

Description

The SPX1587U-3.3 is a 3A Low Dropout (LDO) positive voltage regulator manufactured by Sipex Corporation (later acquired by Exar Corporation, and subsequently acquired by MaxLinear). It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, with minimal voltage drop. The regulator is well-suited for applications requiring high current and low dropout voltage, such as powering microprocessors, memory, and other sensitive electronic components.

Applications

  • Microprocessor Power: Provides a stable 3.3V supply for microprocessors and microcontrollers.
  • Memory Power: Regulates the voltage for RAM, ROM, and other memory devices.
  • Post Regulators for Switching Supplies: Used to reduce ripple and noise from switching power supplies.
  • Battery Chargers: Regulates voltage and current for charging batteries.
  • Instrumentation: Powers sensitive instrumentation equipment requiring stable voltage.

Features

  • 3A Output Current: Delivers up to 3A of output current for high-power applications.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, improving efficiency.
  • Fixed 3.3V Output: Provides a stable and regulated 3.3V output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator and load from damage due to short circuits.

Benefits

  • Stable Output Voltage: Ensures consistent performance of connected devices by providing a stable voltage supply.
  • High Efficiency: Low dropout voltage minimizes power losses, resulting in higher overall efficiency.
  • Enhanced System Reliability: Protection features prevent damage to the regulator and connected devices.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Cost-Effective Solution: Provides a reliable and efficient voltage regulation solution at a competitive price.

Additional Details

The SPX1587U-3.3 typically comes in a TO-263 or similar power package. The 'U' likely indicates the package type. It requires an input voltage slightly higher than 3.3V to operate correctly, typically around 4.5V or higher depending on the load current. External capacitors are typically required at the input and output for stability. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application circuit examples.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $0.1042
Spansion
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Lowest to $20.1698

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess