EN
  • EN
  • DE

SPX29150T-3.3/TR

Part No SPX29150T-3.3/TR
Manufacturer Sipex Corporation
Catalog Misc Products
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838637-SPX29150T-3.3/TR
Ultra Librarian 3D Model Ultra Librarian SPX29150T-3.3/TR CAD Model

Description

The SPX29150T-3.3/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation. It's designed to provide a stable and regulated 3.3V output voltage with a high output current capability of up to 1.5A. This regulator is well-suited for applications where a clean and reliable power supply is essential, even with fluctuating input voltages or varying load conditions.

Applications:

  • Post regulation for switching power supplies
  • Battery powered systems
  • Instrumentation
  • Motherboard applications
  • Linear regulators for set-top boxes

Features:

  • Low Dropout Voltage: Typically 380mV at 1.5A output current, minimizing power loss and extending battery life in portable applications.
  • Fixed Output Voltage: Provides a stable 3.3V regulated output.
  • High Output Current: Capable of delivering up to 1.5A of output current.
  • Short Circuit Protection: Protects the regulator and the load from damage in case of a short circuit condition.
  • Over Temperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Stable with Ceramic Output Capacitors: Designed to operate stably with low-ESR ceramic output capacitors, reducing the overall solution size and cost.
  • Surface Mount Package: Available in a space-saving surface mount package for easy integration into circuit boards.

Benefits:

  • Improved System Performance: Provides a clean and stable power supply, resulting in enhanced system performance and reliability.
  • Extended Battery Life: Low dropout voltage minimizes power dissipation, leading to longer battery life in portable devices.
  • Enhanced System Protection: Short circuit and over temperature protection features safeguard the regulator and the load from damage.
  • Reduced Solution Size and Cost: Stable operation with ceramic output capacitors minimizes the required external components, reducing the overall solution size and cost.
  • Easy Integration: Surface mount package simplifies the integration process into circuit boards.

The SPX29150T-3.3/TR is commonly used in applications requiring a regulated 3.3V supply, such as microcontrollers, memory devices, and other digital circuits. Its robust protection features and stable operation make it a reliable choice for demanding environments.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess