EN
  • EN
  • DE

SPX29300U-2.5

Part No SPX29300U-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3A High Current, Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258361-SPX29300U-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29300U-2.5 CAD Model

Description

The SPX29300U-2.5 is a 3A low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now Exar Corporation). It's designed to provide a stable 2.5V output voltage with high accuracy and low noise, even when the input voltage is close to the output voltage. This regulator is ideal for applications requiring efficient power management.

Applications

  • Microprocessor Power Supplies
  • Post Regulators for Switching Supplies
  • Battery-Powered Systems
  • Portable Electronics
  • Instrumentation

Features

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • High Output Current: Provides up to 3A of output current.
  • High Accuracy: Ensures a precise output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is lightly loaded.
  • Thermal Shutdown and Current Limiting: Protects the regulator from damage due to overtemperature and overcurrent conditions.

Benefits

  • Efficient Power Management: Low dropout voltage improves efficiency in battery-powered systems.
  • Stable and Accurate Output: High accuracy ensures reliable performance of downstream circuits.
  • Prolonged Battery Life: Low quiescent current extends battery life in portable devices.
  • Enhanced System Reliability: Thermal shutdown and current limiting provide robust protection.
  • Simplified System Design: Easy to use and requires minimal external components.

The SPX29300U-2.5 LDO regulator typically has specifications such as input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal resistance. It is available in various packages (e.g., TO-263) for surface mount applications. Proper heat sinking may be required depending on the output current and operating conditions. Refer to the datasheet for detailed electrical characteristics, application notes, and thermal considerations.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $10.3384
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $4.5685
Coilcraft
Lowest to $0.1042
International Rectifier
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess