EN
  • EN
  • DE

SPX385N-1.2

Part No SPX385N-1.2
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1258437-SPX385N-1.2
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX385N-1.2 CAD Model

Description

The SPX385N-1.2 is a low dropout (LDO) linear regulator from Sipex Corporation (now MaxLinear). It is designed to provide a stable and accurate 1.2V output voltage from a higher input voltage, even when the input voltage is very close to the output voltage. This LDO regulator is ideal for applications requiring low noise, high accuracy, and low power consumption.

Applications:

  • Post Regulation for Switching Power Supplies
  • Battery-Powered Systems
  • Portable Devices
  • Microprocessor Core Power
  • Low-Voltage Logic Supplies

Features:

  • Low Dropout Voltage: Operates with minimal input-output voltage difference
  • High Output Accuracy: Provides a stable and precise 1.2V output
  • Low Quiescent Current: Minimizes power consumption in standby mode
  • Short-Circuit Protection: Protects the regulator and load from damage
  • Thermal Overload Protection: Prevents overheating and ensures reliability
  • Stable with Ceramic Capacitors: Allows for compact and cost-effective designs

Benefits:

  • Improved Power Efficiency: Minimizes power loss due to low dropout voltage
  • Extended Battery Life: Low quiescent current reduces battery drain in portable applications
  • Enhanced System Reliability: Short-circuit and thermal overload protection prevent damage
  • Simplified Design: Stable operation with ceramic capacitors simplifies layout and reduces component count
  • Precise Voltage Regulation: Ensures stable operation of sensitive electronic components

Detailed Specs:

The SPX385N-1.2 features a 1.2V fixed output voltage. Key specifications include a low dropout voltage (typically a few hundred millivolts at rated current), a low quiescent current (typically in the microamp range), and short-circuit and thermal overload protection. The input voltage range is typically up to 5.5V. It is generally available in small surface-mount packages such as SOT-23 or similar. For exact values of input voltage range, dropout voltage at various output currents, quiescent current, output voltage accuracy, and thermal resistance, consult the official datasheet from MaxLinear. The datasheet will also specify the recommended output capacitor type and value for stable operation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Spansion
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess