EN
  • EN
  • DE

SPX432M

Part No SPX432M
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Ultra 1.24V Precision Adjustable Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258472-SPX432M
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPX432M CAD Model

Description

The SPX432M is a low-power shunt regulator diode designed for precision voltage regulation in a variety of applications. This three-terminal adjustable shunt regulator offers excellent temperature stability and a sharp turn-on characteristic, making it a reliable choice for voltage reference and regulation circuits. It's available in a range of packages, including SOT-23 and TO-92, to suit different board space requirements.

Applications:

  • Linear Regulators: Providing a stable voltage reference in linear power supplies.
  • Switch-Mode Power Supplies (SMPS): Enhancing the accuracy of output voltage regulation in SMPS feedback loops.
  • Voltage Monitors: Acting as a precise voltage threshold detector in over-voltage and under-voltage protection circuits.
  • Data Acquisition Systems: Providing a stable reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Instrumentation: Used in precision measurement equipment to maintain accurate and stable voltage references.

Features:

  • Adjustable Output Voltage: Output voltage can be set to any value between Vref (1.24V) and 36V using external resistors.
  • Low Output Noise: Minimizes noise in regulated voltage, improving the performance of sensitive circuits.
  • Low Dynamic Output Impedance: Provides excellent load regulation, maintaining a stable output voltage under varying load conditions.
  • Sink Current Capability: 1mA to 100mA: Supports a wide range of load currents.
  • Tight Tolerance: Ensures accurate voltage regulation.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • Available in SOT-23 and TO-92 Packages: Offers flexibility in board layout and component placement.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference for critical circuits.
  • Improved System Performance: Low noise and excellent load regulation contribute to improved system performance.
  • Simplified Design: Adjustable output voltage simplifies circuit design and reduces component count.
  • Increased Reliability: Robust design and temperature stability ensure reliable operation in harsh environments.
  • Cost-Effective: Offers a cost-effective solution for precision voltage regulation.

The SPX432M shunt regulator diode is a versatile and reliable component that offers excellent performance in a wide range of applications. Its precision, stability, and adjustable output voltage make it an ideal choice for designers seeking to optimize their voltage regulation circuits.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Intersil Corporation
Lowest to $5.0142
Atmel
Lowest to $8.5447
Coilcraft
Lowest to $0.1042
Texas Instruments
Lowest to $4.5685
Panasonic
Lowest to $26.8133

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess