EN
  • EN
  • DE

SPX5205M5-L-2.8

Part No SPX5205M5-L-2.8
Manufacturer Sipex Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838648-SPX5205M5-L-2.8
Ultra Librarian 3D Model Ultra Librarian SPX5205M5-L-2.8 CAD Model

Description

The SPX5205M5-L-2.8 is a low dropout (LDO) linear regulator manufactured by Sipex Corporation (now often branded as Exar due to acquisition). This regulator is designed to provide a stable and regulated 2.8V output voltage, and it's capable of delivering up to 500mA of current. It is typically used in applications needing a reliable and efficient voltage source, especially in battery-powered and portable devices.

Applications:

  • Cellular phones
  • PDAs
  • GPS devices
  • Portable media players
  • Digital cameras
  • Other battery-powered devices

Features:

  • Low Dropout Voltage: Minimizes power dissipation, prolonging battery life and enhancing efficiency.
  • Fixed Output Voltage: Provides a precisely regulated 2.8V output.
  • 500mA Output Current: Supplies sufficient power for a wide array of electronic components and circuits.
  • Short Circuit Protection: Safeguards the regulator and connected circuits from damage caused by short circuits.
  • Over Temperature Protection: Shuts down the regulator if it exceeds its maximum operating temperature, preventing thermal damage.
  • Stable with Ceramic Output Capacitors: Allows the use of small, low-ESR ceramic capacitors, reducing the overall size and cost of the application.
  • Enable Pin: Provides an external control to enable or disable the regulator, reducing power consumption during inactive periods.

Benefits:

  • Extended Battery Life: Low dropout voltage and the enable pin contribute to increased battery runtime in portable applications.
  • Reliable Performance: Short circuit and over temperature protection ensure reliable operation under various fault conditions.
  • Reduced Solution Size: Stable operation with ceramic capacitors permits the use of smaller and less expensive components.
  • Enhanced System Stability: Clean and stable 2.8V supply improves the performance of powered devices.

The SPX5205M5-L-2.8 LDO regulator is well-suited for many portable and battery-powered applications that require a stable 2.8V supply. Its low dropout voltage, robust protection features, and enable functionality make it a good choice for optimizing efficiency and reliability.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess