EN
  • EN
  • DE
  • IT

SRF2016Z

Part No SRF2016Z
Manufacturer SIRENZA MICRODEVICES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214709-SRF2016Z
Categories Custom Parts
Manufacturer SIRENZA MICRODEVICES
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRF2016Z CAD Model

Description

The SRF2016Z is a Schottky Barrier Rectifier manufactured by SIRENZA MICRODEVICES (now Qorvo). It's designed for high-frequency switching applications where fast recovery time and low forward voltage drop are critical. Schottky diodes are characterized by their metal-semiconductor junction, which provides a lower forward voltage drop and faster switching speed compared to traditional PN junction diodes.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Implementing rectification in DC-DC converters for various voltage regulation applications.
  • Reverse Polarity Protection: Protecting circuits from damage due to incorrect polarity connections.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive load circuits, such as relays and motors, to prevent voltage spikes.
  • RF Detectors: Detecting RF signals in communication systems.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher operating frequencies.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Surface Mount Package: Typically available in a small surface mount package for easy assembly.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, allowing for smaller heat sinks and improved system reliability.
  • Faster Switching Speeds: Enables the use of higher switching frequencies, reducing the size and cost of passive components.
  • Enhanced Reliability: High surge current capability improves the reliability of the circuit.
  • Compact Size: Surface mount package allows for compact designs.

The SRF2016Z is typically characterized by its forward current rating, reverse voltage rating, and forward voltage drop. Designers should carefully consider these parameters when selecting the appropriate Schottky diode for their application. The diode's fast switching speed and low forward voltage drop make it an ideal choice for high-frequency power conversion and rectification applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3879 $65.8185
36+ $3.6001 $129.6036
56+ $3.4876 $195.3056
77+ $3.3750 $259.8750
100+ $3.2624 $326.2400
133+ $2.9249 $389.0117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess