EN
  • EN
  • DE

OSCAR421/0.4M/NTYPEF/S/S/19

Part No OSCAR421/0.4M/NTYPEF/S/S/19
Manufacturer Siretta Ltd
Catalog RF Antennas
Description MIMO 2-PORT 5/9 DBI LTE PANEL AN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard Bluetooth, Cellular, WiFi
Frequency Group UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 830MHz, 2.2GHz
Frequency Range 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz
Antenna Type Module
Number of Bands 2
VSWR 2.5
Gain 5dBi, 9dBi
Power - Max 100 W
Features Cable - 400mm
Termination N Type Female (2)
Mounting Type Bracket Mount
Height (Max) 7.874" (200.00mm)
Applications 2G, 3G, 4G, Wi-Fi
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1509036-OSCAR421/0.4M/NTYPEF/S/S/19
Ultra Librarian 3D Model Ultra Librarian OSCAR421/0.4M/NTYPEF/S/S/19 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RF ANT 916MHZ WHIP STR CAB PAN
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR N FEM
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ DOME SMA ML
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX MAL
Need more? Email Us
Taoglas Limited
RF ANT 750/892MHZ WHIP STR MAGNT
Need more? Email Us
TE Connectivity
RF ANT 433MHZ WHIP TILT SCREW-MT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess