EN
  • EN
  • DE
  • IT

SIT1042ATK/3

Part No SIT1042ATK/3
Manufacturer SIT
Catalog Interface - Drivers, Receivers, Transceivers
Description 4.5V~5.5V CAN FD Transceiver 5Mbps DFN-8(3x3) Drivers, Receivers, Transceivers RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DFN-8(3x3)
Voltage - Supply 4.5V~5.5V
Type CAN FD Transceiver
Number of Channels 1
Data Rate 5Mbps
Operating Temperature -40℃~+150℃
Features Low-power mode;Wake-up function;TXD dominant timeout;Thermal shutdown protection;Undervoltage Protection;Short-Circuit Protection;ESD protection;Enable
Supply Current 70mA
Quiescent Supply Current 5uA
Ultra Librarian 3D Model Ultra Librarian SIT1042ATK/3 CAD Model

You May Also Be Interested in

Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
Lowest to $0.6856
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Agere Systems
IC LINE DRVR 4/0 16SOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 24SQFN
Lowest to $1.6442
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
Renesas Electronics America
IC DRIVER 2/0 16QFN
Lowest to $0.8292
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
ON Semiconductor
LCD DISPLAY DRIVER
Lowest to $21.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess