EN
  • EN
  • DE

SIT1532AI-J4-DCC-32.768D

Part No SIT1532AI-J4-DCC-32.768D
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ LVCMOS / 32.768 kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT1532
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output LVCMOS
Voltage - Supply 1.2V ~ 3.63V
Frequency Stability ±100ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.4µA
Mounting SMD (SMT)
Package / Case 4-UFBGA, CSPBGA
Dimension 0.061" L x 0.033" W (1.54mm x 0.84mm)
Height - Seated (Max) 0.024" (0.60mm)
Base Product Number SIT1532
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1473-30158-6,1473-30158-1,SITSITSIT1532AI-J4-DCC-32.768D,1473-30158-2,SIT1532AI-J4-DCC-32.768D-ND,2156-SIT1532AI-J4-DCC-32.768D
Standard Package 3,000
Win Source Part Number 1093136-SIT1532AI-J4-DCC-32.768D
Ultra Librarian 3D Model Ultra Librarian SIT1532AI-J4-DCC-32.768D CAD Model

Description

The SiT1532AI-J4-DCC-32.768D is an ultra-small, low-power 32.768 kHz oscillator from SiTime, designed for battery-powered and wearable applications. This oscillator offers excellent frequency stability and low power consumption, making it suitable for use in real-time clocks (RTCs), Bluetooth Low Energy (BLE) devices, and other applications requiring accurate timekeeping.

Applications:

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices for accurate timekeeping and low power consumption.
  • Real-Time Clocks (RTCs): Provides a stable 32.768 kHz clock signal for RTCs in various electronic devices.
  • Bluetooth Low Energy (BLE) Devices: Used in BLE devices for accurate timing and synchronization.
  • Internet of Things (IoT) Devices: Provides a stable clock signal for IoT devices requiring accurate timekeeping.
  • Battery-Powered Devices: Suitable for use in battery-powered devices where low power consumption is crucial.

Features:

  • Ultra-Small Size: Compact package allows for easy integration into space-constrained designs.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Excellent Frequency Stability: Provides stable frequency over a wide temperature range.
  • MEMS Technology: Utilizes SiTime's advanced MEMS (Micro-Electro-Mechanical Systems) technology.
  • Factory Programmable: Frequency and other parameters are factory programmable to meet specific application requirements.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.

Benefits:

  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Space Savings: Ultra-small size allows for denser board layouts and smaller product designs.
  • Improved Accuracy: Excellent frequency stability ensures accurate timekeeping.
  • High Reliability: MEMS technology provides superior reliability compared to traditional quartz crystals.
  • Design Flexibility: Factory programmability allows for customization to meet specific application needs.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Technical Specifications:

The SiT1532AI-J4-DCC-32.768D is designed to operate at a specific supply voltage, documented in the datasheet. It features high frequency stability over temperature variations. The oscillator's ultra-low power consumption and its temperature range are also detailed in its specifications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0647 $51.6175
60+ $1.6942 $101.6520
92+ $1.6412 $150.9904
126+ $1.5883 $200.1258
163+ $1.5353 $250.2539
218+ $1.3765 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess