EN
  • EN
  • DE

SIT1602AI-22-25E-50.000000

Part No SIT1602AI-22-25E-50.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ LVCMOS / 50 MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT1602
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.5V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 4.2mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 3417-SIT1602AI-22-25E-50.000000,1473-SIT1602AI-22-25E-50.000000D,1473-SIT1602AI-22-25E-50.000000,1473-SIT1602AI-22-25E-50.000000E,1473-SIT1602AI-22-25E-50.000000G,1473-SIT1602AI-22-25E-50.000000Y,SIT1602AI-22-25E-50.000000T,SIT1602AI-22-25E-50.000000S,SIT1602AI-22-25E-50.000000Y,SIT1602AI-22-25E-50.000000X,1473-SIT1602AI-22-25E-50.000000X-ND,1473-SIT1602AI-22-25E-50.000000T,1473-SIT1602AI-22-25E-50.000000S,1473-SIT1602AI-22-25E-50.000000D-ND,1473-SIT1602AI-22-25E-50.000000X,1473-SIT1602AI-22-25E-50.000000Y-ND,SIT1602AI-22-25E-50.000000E,1473-SIT1602AI-22-25E-50.000000G-ND,SIT1602AI-22-25E-50.000000D,1473-SIT1602AI-22-25E-50.000000T-ND,1473-SIT1602AI-22-25E-50.000000E-ND,SIT1602AI-22-25E-50.000000G
Standard Package 1
Win Source Part Number 1016825-SIT1602AI-22-25E-50.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-22-25E-50.000000 CAD Model

Description

The SiT1602AI-22-25E-50.000000 is a crystal oscillator with a frequency of 50 MHz and a frequency stability of ±25ppm.

  • Frequency: 50 MHz
  • Frequency Stability: ±25ppm
  • Current Supply: 4.2mA
  • Voltage Supply: 2.5V
  • Package/Case: 4-SMD, No Lead
  • Dimensions: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Operating Temperature: -40°C ~ 85°C
  • Manufacturer: SiTime
  • REACH: Unaffected

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess