EN
  • EN
  • DE

SIT1602BC-12-33E-25.000000

Part No SIT1602BC-12-33E-25.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ H/LV-CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 25 MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602B
Package Strip
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 3417-SIT1602BC-12-33E-25.000000, 1473-SIT1602BC-12-33E-25.000000, 1473-SIT1602BC-12-33E-25.000000S, SIT1602BC-12-33E-25.000000X, SIT1602BC-12-33E-25.000000Y, SIT1602BC-12-33E-25.000000T, 1473-SIT1602BC-12-33E-25.000000X, 1473-SIT1602BC-12-33E-25.000000Y, SIT1602BC-12-33E-25.000000S, 1473-SIT1602BC-12-33E-25.000000T, 1473-SIT1602BC-12-33E-25.000000X-ND, 1473-SIT1602BC-12-33E-25.000000Y-ND, 1473-SIT1602BC-12-33E-25.000000E-ND, 1473-SIT1602BC-12-33E-25.000000D-ND, SIT1602BC-12-33E-25.000000G, 1473-SIT1602BC-12-33E-25.000000G-ND, SIT1602BC-12-33E-25.000000D, SIT1602BC-12-33E-25.000000E, 1473-SIT1602BC-12-33E-25.000000D, 1473-SIT1602BC-12-33E-25.000000E, 1473-SIT1602BC-12-33E-25.000000T-ND, 1473-SIT1602BC-12-33E-25.000000G
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895145-SIT1602BC-12-33E-25.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602BC-12-33E-25.000000 CAD Model

Description

The SIT1602BC-12-33E-25.000000 is a 25MHz XO oscillator manufactured by SiTIME.

  • Supply and Demand Status: balance
  • Oscillator Type: HCMOS/LVCMOS oscillator
  • Operating Voltage: 3.3V
  • Function: enable/disable
  • Package: 4-SMD, no lead
  • Application: crystal applications

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess