EN
  • EN
  • DE

SIT1602BI-32-25E-50.000000Y

Part No SIT1602BI-32-25E-50.000000Y
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 50MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 2.5V 4-Pin QFN SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993688-SIT1602BI-32-25E-50.000000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-32-25E-50.000000Y CAD Model

Description

The SiT1602BI-32-25E-50.000000Y is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. It's a highly accurate and reliable timing solution used in a variety of electronic devices.

Applications:

  • Mobile phones and smartphones.
  • Wearable devices (smartwatches, fitness trackers).
  • Consumer electronics (tablets, digital cameras).
  • Networking equipment (routers, switches).
  • Industrial automation systems.
  • Automotive electronics.

Features:

  • Frequency: 50.000000 MHz.
  • Supply Voltage: 2.5V.
  • Frequency Stability: ±25 ppm (parts per million).
  • Operating Temperature Range: -40°C to +85°C.
  • Standby Mode: Yes.
  • Output Type: CMOS.
  • Package: 2.5 x 2.0 mm.
  • Ultra-low jitter.
  • Excellent shock and vibration resistance.

Benefits:

  • High Accuracy: The ±25 ppm frequency stability ensures precise timing in critical applications.
  • Small Size: The compact 2.5 x 2.0 mm package allows for use in space-constrained designs.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Robust Performance: Withstands harsh environmental conditions, ensuring reliable operation.
  • Fast Startup: Quick startup time minimizes latency in system operation.
  • High Reliability: MEMS technology offers inherently high reliability and longevity.

Additional Details:

The SiT1602 series oscillators are designed to replace traditional quartz crystal oscillators, offering improved performance, reliability, and size. The MEMS technology used in these oscillators provides excellent resistance to shock and vibration, making them suitable for mobile and industrial applications. The device also features a standby mode that reduces power consumption when the oscillator is not needed.

The CMOS output type ensures compatibility with a wide range of digital circuits. The oscillator's wide operating temperature range makes it suitable for use in harsh environments. The SiT1602BI-32-25E-50.000000Y is a popular choice for applications requiring high accuracy, small size, and low power consumption.

SiTime's MEMS oscillators are known for their superior performance and reliability compared to traditional quartz oscillators. The SiT1602 is widely used in various applications due to its stability and robustness.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess