EN
  • EN
  • DE

SIT1604AI-32-33E-54.000000Y

Part No SIT1604AI-32-33E-54.000000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009270-SIT1604AI-32-33E-54.000000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT1604AI-32-33E-54.000000Y CAD Model

Description

The SiT1604AI-32-33E-54.000000Y is a precision oscillator from SiTime, a leading provider of MEMS timing solutions. This oscillator is designed to provide a highly stable and accurate clock signal for a wide range of electronic applications. It combines MEMS (Micro-Electro-Mechanical Systems) technology with advanced analog circuitry to deliver exceptional performance and reliability. The SiT1604AI-32-33E-54.000000Y is known for its low power consumption, small size, and resistance to shock and vibration.

Applications

  • Networking Equipment: Used in routers, switches, and servers for timing synchronization.
  • Industrial Automation: Employed in control systems and instrumentation for precise timing control.
  • Automotive Electronics: Found in engine control units (ECUs) and infotainment systems.
  • Consumer Electronics: Integrated into smartphones, tablets, and wearable devices.
  • Medical Devices: Utilized in patient monitoring systems and diagnostic equipment.

Features

  • MEMS Resonator: Provides a highly stable and accurate clock signal.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Small Size: Enables integration into compact and space-constrained devices.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.
  • Excellent Frequency Stability: Maintains a stable frequency output over time and temperature.

Benefits

  • Improved System Performance: Provides a precise and stable clock signal for enhanced performance.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Increased Reliability: Offers robust performance in harsh environments.
  • Simplified System Design: Reduces the need for external components and simplifies circuit layout.
  • Enhanced Accuracy: Provides a highly accurate clock signal for precise timing control.

The SiT1604AI-32-33E-54.000000Y operates at a frequency of 54.000000 MHz and is available in a compact package. It typically features a supply voltage of 3.3V and a wide operating temperature range. Its low jitter and high stability make it an excellent choice for applications requiring precise timing and reliable performance. Consult the SiTime datasheet for detailed specifications and application notes.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess