EN
  • EN
  • DE

SIT2001BC-S1-XXN-11.289600

Part No SIT2001BC-S1-XXN-11.289600
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027058-SIT2001BC-S1-XXN-11.289600
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT2001BC-S1-XXN-11.289600 CAD Model

Description

The SiT2001BC-S1-XXN-11.289600 is a silicon MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime. It's designed as a highly reliable and precise timing source, offering several advantages over traditional quartz crystal oscillators. With a frequency of 11.2896 MHz, this oscillator is commonly used in applications that require accurate and stable clock signals.

Applications:

  • Audio/Video Equipment: Used in audio and video devices for accurate clocking of digital signals.
  • Consumer Electronics: Commonly found in various consumer products like set-top boxes and media players.
  • Industrial Control Systems: Provides a stable timing source for industrial automation and control applications.
  • Communication Systems: Used in networking devices such as routers and switches.
  • Microcontroller Clocking: Serves as a precise clock source for microcontrollers.

Features:

  • MEMS Technology: Utilizes MEMS technology for enhanced reliability and stability.
  • Precise Frequency: Operates at a frequency of 11.2896 MHz with high accuracy.
  • Low Jitter: Offers low jitter performance, improving signal integrity.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages for design flexibility.
  • Small Package Size: Available in a small package for space-constrained applications.
  • Excellent Temperature Stability: Maintains stable frequency over a wide temperature range.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Improved Reliability: MEMS technology offers enhanced reliability compared to quartz oscillators.
  • Enhanced Performance: Low jitter and excellent frequency stability enhance overall system performance.
  • Design Flexibility: Wide operating voltage range and small package size offer design flexibility.
  • Reduced System Cost: Integrated solution reduces the need for external components, lowering system cost.
  • Environmental Friendliness: RoHS compliance ensures environmental friendliness.

Additional Details:

The SiT2001BC-S1-XXN-11.289600 MEMS oscillator is a robust and reliable timing solution. It offers significant advantages over traditional quartz crystal oscillators, including improved resistance to shock and vibration, better frequency stability, and smaller size. It's designed to provide a precise and stable clock signal for a wide variety of electronic applications, making it an excellent choice for both new designs and replacements in existing systems. The oscillator is also highly resistant to electromagnetic interference (EMI), further enhancing its reliability in noisy environments.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5015 $60.0600
95+ $1.2321 $117.0495
150+ $1.1936 $179.0400
200+ $1.1550 $231.0000
260+ $1.1166 $290.3160
350+ $1.0011 $350.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,606 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess