EN
  • EN
  • DE

SIT8002AC-13-33S-25.0000T

Part No SIT8002AC-13-33S-25.0000T
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190246-SIT8002AC-13-33S-25.0000T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SIT8002AC-13-33S-25.0000T CAD Model

Description

The SiTime SIT8002AC-13-33S-25.0000T is a programmable oscillator from SiTime's SiT8002 series. These oscillators are known for their high performance, small size, and excellent reliability. The part number breaks down as follows: 'AC' indicates a certain combination of operating voltage and temperature range, '13' suggests specific configuration options or performance characteristics, '33S' implies certain supply voltage and stability parameters, and '25.0000T' specifies the output frequency of 25 MHz. This oscillator is designed to provide a stable and precise clock signal for various electronic applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Networking equipment
  • Microcontrollers
  • FPGA clocking

Features

  • Frequency: 25 MHz
  • Supply Voltage: 3.3V
  • Excellent frequency stability
  • Wide temperature range
  • Small footprint
  • Low power consumption
  • Pb-free and RoHS compliant
  • Programmable features

Benefits

  • Provides a highly accurate and stable clock signal, improving system performance.
  • Enables compact designs due to its small size.
  • Offers flexibility through programmability, allowing customization for specific application requirements.
  • Reduces power consumption, contributing to energy efficiency.
  • Ensures reliable operation in harsh environments due to its wide temperature range.

The SiT8002 series oscillators are based on MEMS (Micro-Electro-Mechanical Systems) technology, offering advantages over traditional quartz oscillators in terms of size, reliability, and robustness. This oscillator is commonly used in applications where precise timing is critical, such as data communication, signal processing, and embedded systems. Its low jitter and high stability ensure clean clock signals, minimizing errors and improving overall system accuracy.

Specifications:

  • Frequency Stability: Typically ±20 ppm to ±50 ppm (depending on configuration)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Output Signal: CMOS
  • Package: typically 2.5 x 2.0 mm or smaller

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess