EN
  • EN
  • DE

SIT8003AC-18-18S-27.00000

Part No SIT8003AC-18-18S-27.00000
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Oscillator MEMS 27MHz ±30ppm (Stability) 15pF 55% 1.8V 4-Pin QFN SMD Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002366-SIT8003AC-18-18S-27.00000
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AC-18-18S-27.00000 CAD Model

Description

The SiT8003AC-18-18S-27.00000 is a programmable oscillator from SiTime, known for its MEMS-based timing solutions. This oscillator provides a precise and stable clock signal for various electronic applications. Its programmability allows for customization of frequency and other parameters, making it a versatile choice for designers.

Applications:

  • Microcontrollers and Microprocessors: Provides the clock signal for timing operations in microcontrollers and microprocessors.
  • Networking Equipment: Used in routers, switches, and other networking devices to synchronize data transmission.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and digital cameras.
  • Industrial Automation: Provides timing signals for industrial control systems and machinery.
  • Automotive Electronics: Used in automotive applications such as engine control units (ECUs) and infotainment systems.

Features:

  • Programmable Frequency: Allows for customization of the output frequency to meet specific application requirements.
  • High Stability: Provides a stable and accurate clock signal over a wide temperature range.
  • Low Jitter: Minimizes jitter, ensuring clean and reliable timing signals.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Small Size: Compact package size allows for integration into space-constrained applications.

Benefits:

  • Flexibility: Programmability allows for use in a wide range of applications with varying frequency requirements.
  • Improved System Performance: High stability and low jitter contribute to improved system performance and reliability.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified Design: Easy to integrate into existing designs, simplifying the development process.
  • Enhanced Reliability: MEMS-based technology provides enhanced reliability and robustness compared to traditional quartz crystals.

Additional Details:

The SiT8003AC-18-18S-27.00000 oscillator uses MEMS (Micro-Electro-Mechanical Systems) technology to generate a precise clock signal. It operates at 27.00000 MHz and has an operating voltage of 1.8V. The device also features excellent frequency stability over a wide temperature range and minimal jitter, which is critical for high-speed digital systems. It is available in a small footprint package and is lead-free and RoHS compliant. This device also allows for flexible frequency adjustment through programming, allowing design engineers to fine tune the system clock to optimize performance. The specific details of programming are available in the device's datasheet. The oscillator is designed to withstand a wide range of environmental conditions, making it suitable for rugged applications. The device is commonly available in a 4-pin or similar small form factor package for easy integration.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess