EN
  • EN
  • DE

SIT8008AC-12-33S-18.100000G

Part No SIT8008AC-12-33S-18.100000G
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 18.1MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 4-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1006875-SIT8008AC-12-33S-18.100000G
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8008AC-12-33S-18.100000G CAD Model

Description

The SIT8008AC-12-33S-18.100000G is a programmable oscillator from SiTime, leveraging MEMS (Micro-Electro-Mechanical Systems) technology. This oscillator provides a stable and configurable clock signal, suitable for a wide array of electronic applications requiring precise timing. Its MEMS-based architecture offers enhanced reliability and resistance to environmental stressors compared to traditional quartz oscillators.

Applications

  • Embedded Systems: Used as a clock source in embedded systems for precise timing and control.
  • Industrial Control: Integrated into industrial control systems for reliable operation in harsh environments.
  • Consumer Electronics: Employed in various consumer devices requiring accurate clock signals.
  • Communication Equipment: Used in communication devices, such as routers and switches, for timing synchronization.
  • Mobile Devices: Utilized in smartphones and tablets for stable and accurate clocking.

Features

  • Programmable Frequency: The oscillator frequency can be programmed to suit specific application requirements.
  • MEMS Resonator: Employs a MEMS resonator for improved shock and vibration resistance.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Excellent Frequency Stability: Offers high frequency stability across a wide temperature range.
  • Small Form Factor: Available in a compact package for space-constrained applications.

Benefits

  • Increased Reliability: MEMS technology enhances the oscillator's resistance to shock, vibration, and temperature changes.
  • Design Flexibility: Programmable frequency allows for customization to meet specific application needs.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Improved System Performance: High frequency stability ensures accurate timing and optimal system performance.
  • Reduced Footprint: Small form factor allows for integration into compact electronic devices.

Additional Details

The SIT8008AC-12-33S-18.100000G operates at a frequency of 18.1 MHz and is powered by a 3.3V supply. It features excellent frequency stability over a broad temperature range and low jitter. This oscillator offers a superior alternative to traditional quartz crystals due to its robustness and programmability. Consult SiTime's datasheet for detailed electrical specifications, application notes, and programming instructions to maximize its performance within your specific application.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5629 $50.6610
220+ $0.4619 $101.6180
340+ $0.4475 $152.1500
465+ $0.4330 $201.3450
600+ $0.4186 $251.1600
800+ $0.3753 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess