EN
  • EN
  • DE

SIT8008BI-31-33E-33.333000

Part No SIT8008BI-31-33E-33.333000
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Oscillator MEMS 33.333MHz ±20ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 4-Pin QFN SMD Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011576-SIT8008BI-31-33E-33.333000
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8008BI-31-33E-33.333000 CAD Model

Description

The SiT8008BI-31-33E-33.333000 is a programmable oscillator from SiTime, utilizing MEMS (Micro-Electro-Mechanical Systems) technology to generate a highly accurate and stable clock signal. This oscillator is designed to provide a precise timing source for a wide range of electronic applications. Compared to traditional quartz oscillators, MEMS oscillators offer advantages such as smaller size, improved shock and vibration resistance, and greater flexibility in terms of programmable frequencies.

Applications

  • Mobile devices (smartphones, tablets)
  • Wireless communication equipment
  • Networking devices (routers, switches)
  • Industrial automation systems
  • Consumer electronics
  • Medical equipment
  • Automotive electronics
  • Embedded systems

Features

  • Programmable Frequency: Allows the user to configure the output frequency to meet specific system requirements.
  • High Frequency Stability: Provides a consistent and reliable clock signal across varying temperature and voltage conditions.
  • Low Jitter: Minimizes timing variations, ensuring optimal system performance.
  • Small Footprint: MEMS technology enables a compact and space-saving design.
  • Excellent Shock and Vibration Resistance: Robust design suitable for harsh operating environments.
  • Wide Operating Voltage Range: Compatible with various supply voltage levels.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.

Benefits

  • Enhanced System Performance: Provides a precise and stable clock signal, leading to improved overall system performance.
  • Increased System Reliability: Withstands shock and vibration, ensuring reliable operation in challenging conditions.
  • Reduced Board Space: Compact size enables smaller and more efficient circuit board designs.
  • Lower Power Consumption: Energy-efficient design reduces power consumption and heat generation.
  • Flexibility and Customization: Programmable frequency allows for easy adaptation to different application requirements.

Additional Details

The SiT8008BI-31-33E-33.333000 operates at a frequency of 33.333000 MHz. The specific operating voltage and temperature range should be confirmed from the device datasheet. SiTime oscillators are known for their programmability and configurability, allowing designers to tailor the clock signal to their precise needs. Consult the device datasheet for detailed electrical characteristics, timing specifications, and application guidelines. Proper decoupling capacitors should be placed close to the power supply pins to minimize noise and ensure stable operation. The device is typically surface-mounted using reflow soldering techniques.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess