EN
  • EN
  • DE

SIT8103AC-23-33E-24.00000Y

Part No SIT8103AC-23-33E-24.00000Y
Manufacturer SiTIME
Catalog Oscillators
Description Clock Oscillator 24MHz 3.3V 15pF 4-Pin QFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 24 MHz
Load Capacitance 15 pF
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.63 V
Min Operating Temperature -20 °C
Min Supply Voltage 2.97 V
Number of Pins 4
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 997878-SIT8103AC-23-33E-24.00000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-23-33E-24.00000Y CAD Model

Description

The SiTime SIT8103AC-23-33E-24.00000Y is a highly configurable MEMS-based oscillator. This oscillator is designed for a wide range of applications requiring precise and stable timing signals. The 'AC' designation signifies specific performance characteristics, and the '23' likely relates to a voltage or temperature specification. The '33E' refers to the supply voltage, typically 3.3V, and '24.00000Y' indicates a frequency of 24 MHz.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Industrial Control Systems: PLCs, motor controllers, and other industrial automation equipment.
  • Consumer Electronics: Set-top boxes, audio/video equipment, and other consumer devices requiring accurate timing.
  • Automotive Systems: ECU (Engine Control Unit), ADAS (Advanced Driver-Assistance Systems), and infotainment systems.
  • Medical Devices: Patient monitoring equipment, diagnostic tools, and other medical instruments.

Features:

  • MEMS Resonator: Utilizes a silicon MEMS resonator for high stability and reliability.
  • Configurable Frequency: Can be programmed to generate various output frequencies within its specified range.
  • Low Jitter: Provides a clean clock signal with minimal jitter, ensuring high performance in timing-sensitive applications.
  • Wide Temperature Range: Operates reliably over a broad temperature range, suitable for harsh environments.
  • Small Footprint: Available in a compact package for space-constrained designs.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Supply Voltage: Typically operates at 3.3V.

Benefits:

  • Improved System Performance: Provides a stable and accurate clock signal, enhancing the overall performance of the system.
  • Enhanced Reliability: The MEMS resonator offers superior reliability compared to traditional quartz crystals.
  • Reduced EMI: Low jitter and controlled rise/fall times minimize electromagnetic interference.
  • Design Flexibility: Configurable frequency and package options allow for greater design flexibility.
  • Cost Savings: Integrated solution reduces the number of discrete components required, lowering overall system cost.

Additional Details:

The SIT8103 series oscillators offer excellent frequency stability over temperature and voltage variations. They are available in various package sizes and output types to meet specific application requirements. These oscillators are also known for their excellent shock and vibration resistance, making them suitable for demanding environments. The specific 'AC' variant likely refers to specific performance characteristics, such as tighter frequency stability or lower power consumption, detailed in the product datasheet. Consult the SiTime datasheet for complete specifications including frequency stability, operating temperature range, and electrical characteristics.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 648 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess