EN
  • EN
  • DE

SIT8103AC-23-33E-33.33333

Part No SIT8103AC-23-33E-33.33333
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Oscillator MEMS 33.33333MHz ±50ppm (Stability) 15pF LVCMOS/LVTTL 55% 3.3V 4-Pin QFN SMD Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093187-SIT8103AC-23-33E-33.33333
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-23-33E-33.33333 CAD Model

Description

The SiTime SIT8103AC-23-33E-33.33333 is a programmable MEMS oscillator designed for applications requiring precise and stable timing solutions. As part of the SiT8103 series, it boasts high frequency stability, low jitter, and programmability, making it suitable for various electronic devices and systems.

Applications

  • Networking: Used in Ethernet switches, routers, and other network devices for clock synchronization and stable data transmission.
  • Industrial Control: Implemented in industrial automation systems, motor drives, and programmable logic controllers (PLCs) for precise timing control.
  • Consumer Electronics: Integrated into audio/video equipment, gaming consoles, and set-top boxes to maintain synchronization and improve performance.
  • Embedded Systems: Utilized in various embedded applications such as microcontrollers and microprocessors, ensuring accurate timing for operations.
  • Telecommunications: Employed in base stations, communication modules, and wireless devices for stable and reliable signal transmission.

Features

  • Programmable Frequency: Allows users to set the output frequency to a specific value within the oscillator's range, offering design flexibility.
  • Low Jitter: Provides low phase jitter performance, ensuring a clean and stable clock signal for sensitive applications.
  • MEMS Technology: Based on MEMS (Micro-Electro-Mechanical Systems) technology, offering high reliability and robustness.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, making it compatible with various power systems.
  • Small Footprint: Available in compact packages, allowing for integration into small and space-constrained devices.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered and energy-efficient applications.

Benefits

  • Enhanced System Performance: Provides a stable and accurate clock signal, improving the overall performance and reliability of electronic systems.
  • Design Flexibility: Programmable frequency allows designers to customize the clock signal to meet specific application requirements.
  • Improved Signal Integrity: Low jitter performance ensures a clean and stable clock signal, reducing timing errors and improving signal integrity.
  • Increased Robustness: MEMS technology provides resistance to shock, vibration, and temperature variations, ensuring reliable operation in harsh environments.
  • Cost-Effective Solution: Offers a competitive price-performance ratio compared to traditional quartz oscillators.

Additional Details

The SIT8103AC-23-33E-33.33333 operates at a frequency of 33.33333 MHz. It is designed to operate with a supply voltage of 3.3V. The specific package and temperature range can be verified from the product datasheet. This oscillator is suitable for demanding applications requiring a stable and precise clock source.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5879 $61.4669
26+ $4.5850 $119.2100
40+ $4.4417 $177.6680
54+ $4.2984 $232.1136
70+ $4.1552 $290.8640
94+ $3.7253 $350.1782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess