EN
  • EN
  • DE

SIT8208AI-3F-33E-24.000000Y

Part No SIT8208AI-3F-33E-24.000000Y
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 24MHz ±10ppm (Stability) 15pF LVCMOS/LVTTL 55% 3.3V 4-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1225054-SIT8208AI-3F-33E-24.000000Y
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8208AI-3F-33E-24.000000Y CAD Model

Description

The SiT8208AI-3F-33E-24.000000Y is a programmable MEMS oscillator from SiTime, designed to provide highly stable and accurate timing signals for a wide range of electronic applications. This oscillator offers excellent performance, low power consumption, and robust reliability, making it ideal for use in telecommunications, networking, and industrial equipment.

Applications

  • Telecommunications: Provides precise timing for network synchronization.
  • Networking: Used in routers, switches, and other network devices.
  • Industrial Equipment: Supports accurate timing for control systems and automation.
  • Automotive: Integrated into automotive electronics for reliable performance.
  • Consumer Electronics: Used in audio and video equipment for stable clock signals.

Features

  • MEMS Technology: Offers high stability and reliability.
  • Programmable Frequency: Allows for flexible frequency selection.
  • Low Jitter: Provides clean and stable clock signals.
  • Low Power Consumption: Extends battery life in portable devices.
  • Wide Operating Voltage: Supports various voltage levels.
  • Small Footprint: Suitable for space-constrained applications.

Benefits

  • Improved Performance: Enhances the stability and accuracy of electronic systems.
  • Reduced System Cost: Simplifies design with integrated features.
  • Enhanced Reliability: Offers robust performance in harsh environments.
  • Easy Integration: Simplifies system design with standard interfaces.
  • Flexibility: Supports a wide range of applications with programmable frequency.

Additional Details

The SiT8208AI-3F-33E-24.000000Y MEMS oscillator operates at a frequency of 24.000000 MHz and supports a supply voltage of 3.3V. It includes advanced features such as frequency stability over temperature and robust shock and vibration resistance. SiTime provides comprehensive documentation and support to facilitate rapid development and integration.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess