EN
  • EN
  • DE

SIT8924BA-72-18E-25.000000E

Part No SIT8924BA-72-18E-25.000000E
Manufacturer SiTIME
Catalog Oscillators
Description AEC-Q100 Oscillator With -55C to 125C Temp Range, -40 to 125C, 2016, 25PPM, Default Dr Str, 1.8V, 25MHZ, Oe, SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1131250-SIT8924BA-72-18E-25.000000E
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8924BA-72-18E-25.000000E CAD Model

Description

The SiT8924BA-72-18E-25.000000E is a silicon MEMS oscillator manufactured by SiTime. It's designed to provide a highly stable and accurate clock signal for a wide range of electronic applications. Compared to traditional quartz oscillators, MEMS oscillators offer advantages such as smaller size, better shock and vibration resistance, and faster startup times.

Applications

  • Microcontrollers: Providing the clock signal for microcontroller operation.
  • Networking equipment: Timing reference for Ethernet switches, routers, and other network devices.
  • Consumer electronics: Clock source for smartphones, tablets, and other portable devices.
  • Industrial automation: Timing signal for programmable logic controllers (PLCs) and other industrial control systems.
  • Automotive electronics: Clock reference for engine control units (ECUs) and infotainment systems.

Features

  • MEMS technology: Utilizes silicon MEMS resonators for high stability and reliability.
  • 25.000000 MHz frequency: Provides a precise clock signal at 25 MHz.
  • Low jitter: Minimizes timing variations in the clock signal.
  • Wide operating temperature range: Functions reliably over a broad temperature range.
  • Small package size: Enables compact circuit designs.

Benefits

  • Improved system performance: Stable and accurate clock signal ensures reliable operation of electronic devices.
  • Enhanced reliability: MEMS technology provides excellent shock and vibration resistance.
  • Reduced power consumption: Low-power design extends battery life in portable applications.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Faster startup time: MEMS oscillators start up much faster than traditional crystal oscillators.

Additional Details

The SiT8924BA-72-18E-25.000000E operates at a supply voltage of 1.8V. The package type is a small SMD (Surface Mount Device) package. The frequency stability is very high, typically specified in parts per million (PPM) over the operating temperature range. The datasheet provides detailed information about the jitter performance, which is critical in high-speed digital applications. It also provides information on the rise and fall times of the output signal. SiTime oscillators are known for their programmability, allowing customization of various parameters such as frequency, voltage, and stability.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess