EN
  • EN
  • DE

SIT9102AI-183N33E150

Part No SIT9102AI-183N33E150
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190292-SIT9102AI-183N33E150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT9102AI-183N33E150 CAD Model

Description

The SiTIME SIT9102AI-183N33E150 is a programmable oscillator designed for high-performance timing applications. As part of SiTime's oscillator family, it leverages MEMS (Micro-Electro-Mechanical Systems) technology to deliver superior stability, reliability, and programmability compared to traditional quartz oscillators.

Applications:

  • High-Speed Networking: Used in switches, routers, and servers to provide precise timing for data transmission.
  • Industrial Automation: Implemented in PLCs (Programmable Logic Controllers), motor drives, and other industrial control systems requiring accurate clock signals.
  • Test and Measurement Equipment: Suitable for signal generators, spectrum analyzers, and other instruments demanding high-precision timing.
  • Aerospace and Defense: Employed in communication systems, radar systems, and navigation equipment where reliability and accuracy are critical.
  • Medical Devices: Found in imaging equipment, patient monitoring systems, and other medical devices requiring stable and precise timing.

Features:

  • Frequency: 150 MHz
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Provides ultra-low phase jitter, ensuring clean and stable clock signals.
  • Programmability: Allows users to program the frequency and other parameters to meet specific application needs.
  • MEMS Technology: Utilizes SiTime's advanced MEMS technology for superior performance and reliability.
  • Small Footprint: Available in compact packages, saving board space.
  • RoHS Compliant: Meets RoHS standards, making it environmentally friendly.

Benefits:

  • Enhanced Performance: Delivers superior frequency stability and low jitter, improving overall system performance.
  • Increased Reliability: MEMS technology ensures high reliability and robustness in demanding environments.
  • Flexibility: Programmability allows for easy customization and adaptation to different application requirements.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices.
  • Simplified Design: Integrated features and small footprint simplify board design and reduce BOM costs.
  • Improved Signal Integrity: Provides a clean and stable clock signal, minimizing noise and interference in sensitive electronic systems.

Additional Details:

The SIT9102AI-183N33E150 is designed for applications requiring high precision and stability. Its low jitter characteristics make it ideal for use in sensitive electronic systems where signal integrity is critical. The device's programmability allows designers to optimize the clock signal for specific application requirements, enhancing system performance and efficiency. The use of MEMS technology ensures long-term reliability and robustness, making it suitable for use in harsh environments. The oscillator's compact size and low power consumption make it ideal for portable and battery-powered devices, while its robust design ensures long-term stability and accuracy.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.6597 $103.3194
3+ $42.3873 $127.1619
5+ $41.0637 $205.3185
6+ $39.7389 $238.4334
8+ $38.4141 $307.3128
11+ $34.4398 $378.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess