EN
  • EN
  • DE

AS130-73LF

Part No AS130-73LF
Manufacturer Skyworks Solutions Inc.
Catalog END - OF - LIFE
Description GaAs SPST High-Isolation Switch 300 kHz-2.5 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1147240-AS130-73LF
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS130-73LF CAD Model

Description

The AS130-73LF is a PIN diode limiter manufactured by Skyworks Solutions Inc. This limiter is designed to protect sensitive receiver components in various RF and microwave systems from high-power signals. PIN diode limiters work by attenuating signals above a certain threshold, thus preventing damage to low-noise amplifiers (LNAs) and other sensitive circuitry. The AS130-73LF is particularly suitable for applications where robust protection and low insertion loss are critical.

Applications

  • Radar Systems: Protecting receiver front-ends from high-power radar pulses.
  • Communication Systems: Limiting high-power signals in wireless communication infrastructure.
  • Electronic Warfare (EW) Systems: Protecting sensitive receivers in EW equipment.
  • Test and Measurement Equipment: Protecting sensitive instruments from accidental high-power exposure.

Features

  • Low Insertion Loss: Minimizes signal attenuation in normal operating conditions.
  • High Input Power Handling: Capable of withstanding high-power signals without damage.
  • Fast Response Time: Quickly attenuates high-power signals to protect downstream components.
  • Compact Size: Allows for easy integration into space-constrained applications.

Benefits

  • Enhanced Receiver Protection: Prevents damage to sensitive receiver components from high-power signals.
  • Improved System Reliability: Increases the overall reliability of RF and microwave systems.
  • Minimized Signal Distortion: Maintains signal integrity by providing effective limiting without significant distortion.
  • Extended Component Lifespan: Protects components from overexposure to high-power signals, extending their lifespan.

Additional Details

The AS130-73LF typically utilizes silicon PIN diodes with carefully optimized characteristics to achieve its performance specifications. These diodes are designed to switch quickly between low and high impedance states in response to the input signal level. The device is often packaged in a small surface-mount package for easy integration into circuit boards. The AS130-73LF is a reliable and effective solution for protecting sensitive receiver components in a wide range of RF and microwave applications, ensuring the overall performance and longevity of the system.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess