EN
  • EN
  • DE

ATN3580-06

Part No ATN3580-06
Manufacturer Skyworks Solutions Inc.
Catalog Attenuators
Description RF ATTENUATOR 6DB MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Skyworks Solutions Inc.
Series ATN3580
Package Tray
Product Status Active
Attenuation Value 6dB
Frequency Range 100 MHz ~ 40 GHz
Power (Watts) 1W
Package / Case Module
Base Product Number ATN3580
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 713571-ATN3580-06
Ultra Librarian 3D Model Ultra Librarian ATN3580-06 CAD Model

Description

The ATN3580-06 is an attenuator module from Skyworks Solutions Inc. It is part of the ATN3580 series and is designed for RF and wireless applications.

  • Attenuation: 6dB
  • Power: Up to 1W
  • Frequency Range: 100 MHz to 40 GHz
  • Mounting: Surface Mount
  • Packaging: Tray
  • Standard Package: 100 pcs
  • Compliant with: ECCN regulations
  • MSL Level: High

You May Also Be Interested in

Amphenol
RF ATTENUATOR 8DB 50OHM SMA
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Panasonic
RF ATTENUATOR 1DB 100OHM 0404
Need more? Email Us
Amphenol
RF ATTENUATOR 6DB 50OHM SMA
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 18DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2052 $50.7196
56+ $1.8094 $101.3264
86+ $1.7528 $150.7408
118+ $1.6963 $200.1634
153+ $1.6397 $250.8741
205+ $1.4701 $301.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess