EN
  • EN
  • DE

AWL9293

Part No AWL9293
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818185-AWL9293
Ultra Librarian 3D Model Ultra Librarian AWL9293 CAD Model

Description

The AWL9293 is a Linear Power Amplifier (PA) from Skyworks Solutions Inc. This PA is designed for high-performance wireless applications, typically operating in the 5 GHz UNII band, making it suitable for Wi-Fi systems. It provides high linear output power with excellent efficiency, enabling robust signal transmission while minimizing power consumption. This PA is often used in access points, routers, and other wireless devices to enhance range and data throughput.

Applications

  • Wi-Fi Access Points: Increasing the range and signal strength of wireless access points.
  • Wireless Routers: Enhancing coverage and data rates for home and business routers.
  • Wireless Repeaters: Boosting signals in areas with weak coverage.
  • Wireless Bridges: Providing high-speed wireless links between networks.
  • IoT Devices: Enabling reliable wireless connectivity for Internet of Things applications.

Features

  • High Linear Output Power: Provides a strong and clear signal for extended range.
  • Excellent Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • 5 GHz UNII Band Operation: Optimized for Wi-Fi applications in the 5 GHz band.
  • Integrated Power Detector: Allows for accurate power control and monitoring.
  • Small Form Factor: Compact design for easy integration into wireless devices.

Benefits

  • Extended Range: High output power increases the coverage area of wireless networks.
  • Improved Data Rates: Linear performance ensures high data throughput with minimal distortion.
  • Reduced Power Consumption: High efficiency lowers operating costs and extends battery life.
  • Simplified Design: Integrated features streamline the design process.
  • Enhanced Reliability: Robust design ensures stable performance in demanding environments.

Additional Details

The AWL9293 typically operates with a supply voltage of 3.3V or 5V. Key specifications include output power (Pout), gain, efficiency, and adjacent channel leakage ratio (ACLR). The integrated power detector provides a voltage output proportional to the output power, allowing for closed-loop power control. The device is usually packaged in a small QFN (Quad Flat No-leads) package for surface mount assembly. Careful attention should be paid to impedance matching and thermal management during design and assembly. Refer to the Skyworks datasheet for detailed specifications, application notes, and recommended layout guidelines. The datasheet will also specify the operating temperature range, maximum power limits, and other critical parameters. Skyworks offers a range of support documentation and evaluation boards to facilitate design and testing.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5941 $60.7528
19+ $6.2312 $118.3928
29+ $6.0372 $175.0788
40+ $5.8420 $233.6800
52+ $5.6468 $293.6336
69+ $5.0635 $349.3815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess