EN
  • EN
  • DE
  • IT

CLA4603-085LF

Part No CLA4603-085LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description RF DIODE PIN 45V 2W 3QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features RF Diode PIN - Single 45V 1.5 A 2 W 3-QFN (2x2)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Package 2-VDFN Exposed Pad
Case / Package 3-QFN (2x2)
Family Name CLA4603
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 863-1400-6, 863-1400-2, CLA4603085LF, 863-1400-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866797-CLA4603-085LF
Ultra Librarian 3D Model Ultra Librarian CLA4603-085LF CAD Model

Description

The Skyworks Solutions Inc. 866797-CLA4603-085LF is a PIN RF diode with a voltage rating of 45V and a current rating of 1.5 A.

  • Manufacturer: Skyworks Solutions Inc.
  • Product: PIN RF Diode
  • Voltage Rating: 45V
  • Current Rating: 1.5 A
  • Package: 3-QFN (2x2)
  • Package Type: Reel - TR
  • Category: Discrete Semiconductor Products
  • Operating Temperature: 175°C (TJ)
  • Supply and Demand Status: Limited
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 13 weeks
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
RF AMP. FOR UHF TV TUNER N-CHANNEL SILICON DUAL-GATE MOS FIELD-EFFECT TRANSISTOR 4PIN MINI MOLD
Need more? Email Us
Hitachi, Ltd
Lowest to $10.8304
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Lowest to $0.0647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4437 $61.7748
7+ $14.4662 $101.2634
11+ $13.9775 $153.7525
16+ $13.0000 $208.0000
20+ $12.5113 $250.2260
25+ $12.0226 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess