EN
  • EN
  • DE

PS196-315

Part No PS196-315
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 280657-PS196-315
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS196-315 CAD Model

Description

The PS196-315, manufactured by Skyworks Solutions Inc., is a specialized RF switch designed for use in a variety of wireless communication applications. It provides high performance and reliability, enabling efficient signal routing and management in complex RF systems.

Applications:

  • Cellular Base Stations: Used for signal routing and switching in base station infrastructure.
  • Wireless Routers: Integral for managing and directing wireless signals in home and office networks.
  • Mobile Devices: Incorporated in smartphones and tablets to optimize antenna selection and signal performance.
  • Satellite Communication Systems: Employed for signal switching in satellite transceivers.
  • Test and Measurement Equipment: Used in RF testing equipment for signal routing and calibration.

Features:

  • High Isolation: Ensures minimal signal leakage between ports.
  • Low Insertion Loss: Minimizes signal attenuation for improved performance.
  • Fast Switching Speed: Enables rapid signal routing and reconfiguration.
  • Broadband Frequency Range: Supports a wide range of operating frequencies.
  • Compact Package: Facilitates integration into space-constrained applications.

Benefits:

  • Enhanced Signal Integrity: Maintains signal quality for reliable communication.
  • Improved System Performance: Optimizes the efficiency of RF systems.
  • Reduced Power Consumption: Minimizes energy usage for extended battery life.
  • Flexible Design Options: Enables versatile integration into various system architectures.
  • Reliable Operation: Guarantees consistent and dependable performance.

The PS196-315 features high isolation and low insertion loss, ensuring optimal signal integrity in RF systems. Its fast switching speed enables rapid signal routing and reconfiguration, while its broadband frequency range supports a variety of applications. The compact package allows for efficient integration into space-constrained devices. This switch is designed to minimize signal attenuation and provide reliable performance, making it a crucial component in wireless communication systems.

This RF switch is built with high-quality materials and undergoes rigorous testing to ensure optimal performance and durability. The PS196-315 is essential for enhancing the overall performance of wireless communication systems by delivering superior signal routing and reliable operation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess