EN
  • EN
  • DE

RFX5000

Part No RFX5000
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description DC Decoupled RF Ports
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835441-RFX5000
Ultra Librarian 3D Model Ultra Librarian RFX5000 CAD Model

Description

The RFX5000 is a highly integrated RF front-end module (FEM) manufactured by Skyworks Solutions. It is designed for high-performance wireless communication applications, particularly in IoT (Internet of Things) devices and smart home applications operating in the sub-GHz frequency bands. The RFX5000 combines multiple RF components into a single, compact package, simplifying design and reducing board space while delivering excellent performance.

Applications

  • IoT (Internet of Things) Devices
  • Smart Home Applications
  • Wireless Sensors
  • Remote Control Systems
  • Security Systems

Features

  • Integrated RF Front-End: Combines a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch into a single module.
  • Sub-GHz Operation: Designed for use in frequency bands below 1 GHz, such as 868 MHz and 915 MHz.
  • Low Power Consumption: Optimizes power consumption for battery-powered applications.
  • High Efficiency: Delivers high efficiency in both transmit and receive modes.
  • Small Package Size: Enables compact designs and efficient board layout.
  • Integrated Matching Network: Simplifies impedance matching and reduces external component count.

Benefits

  • Simplified Design: Integrated RF front-end simplifies system design and reduces development time.
  • Reduced Board Space: Compact package size allows for integration into space-constrained applications.
  • Extended Battery Life: Low power consumption and high efficiency contribute to extended battery life in portable devices.
  • Improved Performance: High efficiency and integrated matching network deliver excellent RF performance.
  • Cost-Effective Solution: Integration reduces component count and overall system cost.

Technical Specifications

  • Frequency Range: Typically operates in the sub-GHz frequency bands (e.g., 868 MHz, 915 MHz).
  • Output Power: Typically up to +20 dBm.
  • Supply Voltage: Typically between 2.0 V and 3.6 V.
  • Current Consumption: Optimized for low power operation.
  • Receive Gain: Typically around 12 dB.
  • Package: Commonly available in small QFN (Quad Flat No-leads) packages.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Skyworks Solutions Inc.
LNA/PA RF Front End 2.5dB 30dB 16-Pin QFN EP T/R / IC FRONT END MOD 5GHZ 16QFN
Lowest to $1.9891
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7057 $59.9845
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
430+ $0.5429 $233.4470
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess