EN
  • EN
  • DE

SE5515A-NP

Part No SE5515A-NP
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 318236-SE5515A-NP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE5515A-NP CAD Model

Description

Overview

The Skyworks Solutions Inc. SE5515A-NP is a highly integrated front-end module (FEM) designed for WLAN applications in the 2.4 GHz band. This module combines several critical components into a single package, reducing board space and simplifying design for wireless connectivity solutions. It is engineered to provide high performance and reliability in demanding wireless environments.

Applications

  • Wireless routers and access points
  • Set-top boxes
  • Internet of Things (IoT) devices
  • Wireless connectivity in consumer electronics
  • Smart home applications

Features

  • Integrated Power Amplifier (PA): Provides efficient power amplification for robust signal transmission.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity by amplifying weak signals.
  • Transmit/Receive (T/R) Switch: Facilitates seamless switching between transmitting and receiving modes.
  • Integrated Filtering: Reduces unwanted signals and enhances overall system performance.
  • Compact Package: Saves valuable board space and simplifies the manufacturing process.
  • 2.4 GHz WLAN Compatibility: Designed specifically for 2.4 GHz wireless networking standards.

Benefits

  • Improved Wireless Range: The integrated PA and LNA provide superior signal strength and sensitivity, extending the wireless range.
  • Enhanced Signal Quality: Integrated filtering minimizes interference, resulting in clearer and more reliable signal transmission.
  • Simplified Design: The highly integrated module reduces the number of external components required, simplifying the design process and reducing time-to-market.
  • Reduced Board Space: The compact package saves valuable board space, allowing for smaller and more efficient product designs.
  • Lower System Cost: Integration of multiple components into a single module can reduce overall system cost.
  • Increased Reliability: By reducing the number of discrete components, the module improves overall system reliability.

Additional Details

The SE5515A-NP operates in the 2.4 GHz frequency band and is compliant with IEEE 802.11 b/g/n standards. It requires a single positive supply voltage. The module is designed to meet stringent regulatory requirements and is suitable for use in a wide range of wireless applications. Specific technical specifications include details on output power, noise figure, and operating temperature range, which should be verified from the official datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $0.6537
Panjit
Lowest to $6.9300
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,029 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess