EN
  • EN
  • DE

SI2138-A20-GMR

Part No SI2138-A20-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Video Processing
Description IC VIDEO TUNER 28QFN / Video Tuner IC Serial NTSC, PAL, SECAM 28-QFN (4x4) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Tuner
Applications Professional Video
Standards NTSC, PAL, SECAM
Control Interface Serial
Voltage - Supply 1.8V, 3.3V
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1217057-SI2138-A20-GMR
Ultra Librarian 3D Model Ultra Librarian SI2138-A20-GMR CAD Model

Description

The SI2138-A20-GMR is an obsolete integrated circuit manufactured by Skyworks Solutions Inc.

  • Standards Supported: NTSC, PAL, and SECAM
  • Package: 28-VFQFN exposed pad
  • Control Interface: Serial
  • Application: Professional video applications
  • Voltage Supply: 1.8V and 3.3V
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess