EN
  • EN
  • DE

SI2143-A30-GM

Part No SI2143-A30-GM
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Video Processing
Description IC VIDEO TUNER 40QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Obsolete
Function Tuner
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number SI2143
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933401-SI2143-A30-GM
Ultra Librarian 3D Model Ultra Librarian SI2143-A30-GM CAD Model

Description

The SI2143-A30-GM is an integrated circuit (IC) used for linear video processing.

  • Manufacturer: Skyworks Solutions Inc.
  • Package: Tray
  • Standard Package: 490 pcs
  • Function: Tuner
  • Voltage Supply: Not specified
  • Mounting: Surface mountable
  • Package: 40-VFQFN exposed pad
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Status: Obsolete

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess