EN
  • EN
  • DE

SI34061-A-GMR

Part No SI34061-A-GMR
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Skyworks Solutions Inc.
Series -
Package Tape & Reel
Product Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 30 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE)
Voltage - Supply 2.7V ~ 57V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Base Product Number SI34061
MSL Level 3 (168 Hours)
ECCN 5A991B4A
HTSUS 8542.39.0001
Win Source Part Number 1352618-SI34061-A-GMR
Ultra Librarian 3D Model Ultra Librarian SI34061-A-GMR CAD Model

Description

The SI34061-A-GMR is a power over Ethernet (PoE) controller designed for power management applications.

  • Manufacturer: Skyworks Solutions Inc.
  • Operating Temperature: -40°C to 85°C
  • Package: 24-VQFN Exposed Pad
  • Packaging: Tape and Reel
  • Product Status: Active
  • Base Product Number: SI34061
  • Mounting Type: Surface Mount
  • Voltage Supply: 2.7V to 57V
  • Maximum Power Output: 30W
  • HTSUS Code: 8542.39.0001
  • ECCN: 5A991B4A

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.4649

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9624 $59.7744
13+ $8.1743 $106.2659
19+ $7.9188 $150.4572
27+ $7.6634 $206.9118
34+ $7.4079 $251.8686
46+ $6.6416 $305.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess