EN
  • EN
  • DE

SI3452A-B01-GM

Part No SI3452A-B01-GM
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 4 CHANNEL 40QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
Type Controller (PSE)
Number of Channels 4
Power - Max 40 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 45V ~ 57V
Current - Supply 3.7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number SI3452
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 666255-SI3452A-B01-GM
Ultra Librarian 3D Model Ultra Librarian SI3452A-B01-GM CAD Model

Description

The SI3452A-B01-GM is an integrated circuit power over Ethernet (PoE) controller.

  • Application: power management
  • Maximum Power: 40W
  • Package: tube
  • Standard Package: 50 pieces
  • Switches: internal
  • Channels: 4
  • Standards: 802.3@ (PoE+) and 802.3af (PoE)
  • Voltage Supply Range: 45V to 57V
  • Package: 40-VFQFN exposed pad, suitable for surface mount mounting
  • Supplier Device Package: 40-QFN (6x6)
  • Manufacturer: Skyworks Solutions Inc.
  • Series: SI3452
  • ECCN Code: EAR99
  • HTSUS Code: 8542.39.0001
  • Moisture Sensitivity Level: 3 (withstands 168 hours of moisture exposure)

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess