EN
  • EN
  • DE

SI53112-A00AGM

Part No SI53112-A00AGM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Application Specific
Description IC BUFFER ZDB PCIE 1:12 64-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Intel QPI, PCI Express (PCIe) IC 133.33MHz Output 64-QFN (9x9)
Manufacturer Skyworks Solutions Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name SI53112
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SI53112-A00AGM-ND, 336-3105
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894637-SI53112-A00AGM
Ultra Librarian 3D Model Ultra Librarian SI53112-A00AGM CAD Model

Description

The Skyworks Solutions Inc. It has a balanced supply and demand status and is a part of the SI53112 family name.

  • Manufacturer: Skyworks Solutions Inc.
  • Win Source Part Number: 894637-SI53112-A00AGM
  • Package: 64-VFQFN exposed pad package
  • Operating Temperature Range: -40°C to 85°C
  • Features: Intel QPI, PCI Express (PCIe) IC 133.33MHz Output 64-QFN (9x9)
  • Estimated Production Lead Time: 25 weeks
  • Quantity per Package: 260

You May Also Be Interested in

Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess