EN
  • EN
  • DE
  • IT

SI8235AB-D-IS1

Part No SI8235AB-D-IS1
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features 4A Gate Driver Capacitive Coupling 2500Vrms Channel 16-SOIC
Manufacturer Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name SI8235
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933665-SI8235AB-D-IS1
Ultra Librarian 3D Model Ultra Librarian SI8235AB-D-IS1 CAD Model

Description

The SI8235AB-D-IS1 from Skyworks Solutions Inc. is a high-quality isolator designed for use in electronic devices that require capacitive coupling.

  • Package: 16-SOIC package
  • Mounting: surface-mount technology (SMT)
  • Standard Package: 48
  • Packaging: supplied in tube packaging
  • Operating Temperature Range: -40℃ to 125℃
  • Features: 4A gate driver, 2500Vrms channel, and capacitive coupling
  • Ideal For: use in electronic devices that require isolators

You May Also Be Interested in

Skyworks Solutions Inc.
4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
Lowest to $6.4269
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.8046
Analog Devices Inc.
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Lowest to $10.6908
Texas Instruments
5A/5A, 3-KVRMS SINGLE-CHANNEL IS
Lowest to $1.5985
Skyworks Solutions Inc.
4A 2.5 KV HIGH CMTI SINGLE GATE
Lowest to $2.9901
Skyworks Solutions Inc.
AUTOMOTIVE 5 KV 8V UVLO HS/LS IS
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F PHOTOCOUPLER THRU HOLE
Lowest to $1.0506
Toshiba Semiconductor and Storage
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Lowest to $4.9511

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4656 $56.7936
13+ $7.7667 $100.9671
20+ $7.5240 $150.4800
28+ $7.2813 $203.8764
36+ $7.0385 $253.3860
48+ $6.3104 $302.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess