EN
  • EN
  • DE

SI8640BB-B-ISR

Part No SI8640BB-B-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC  /  General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Series Si864x
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8640
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 336-4937-1,336-4937-2,SI8640BB-B-ISR-ND,336-4937-6
Standard Package 1,250
Win Source Part Number 1014333-SI8640BB-B-ISR
Ultra Librarian 3D Model Ultra Librarian SI8640BB-B-ISR CAD Model

Description

The Si864x series Si8640BB-B-ISR component from Skyworks Solutions Inc. is a general-purpose digital isolator.

  • Data Rate: 150Mbps
  • Direction: unidirectional
  • Channels: 4
  • Voltage-Isolation: 2500Vrms
  • Common Mode Transient Immunity: 35kV/μs
  • Propagation Delay tpLH/tpHL: 13ns
  • Pulse Width Distortion: 4.5ns
  • Isolated Power: not isolated power
  • Voltage Supply: 2.5V to 5.5V
  • Package/Case: 16-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
FUNCTIONAL ISOLATION DUAL-CHANNE
Lowest to $2.9105
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 40Mbps 150kV/us CMTI SOIC-8
Lowest to $0.1747
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, LOW-EMISSIONS, QUAD-
Lowest to $12.8060
Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Texas Instruments
FUNCTIONAL ISOLATIONDUAL-CHANNEL
Lowest to $1.4553
Infineon Technologies
ISO1I811T Infineon Technologies Digital Isolators Isolated 8Ch Digital Input Power Driver datasheet, inventory, & pricing.
Lowest to $8.2106
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,880 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess