EN
  • EN
  • DE

SI8642BA-B-IUR

Part No SI8642BA-B-IUR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 1000VRMS 4CH GP 16QSOP / General Purpose Digital Isolator 1000Vrms 4 Channel 150Mbps 35kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Series Si864x
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number SI8642
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 336-5163-6,SI8642BA-B-IUR-ND,336-5163-1,336-5163-2
Standard Package 2,500
Win Source Part Number 1092974-SI8642BA-B-IUR
Ultra Librarian 3D Model Ultra Librarian SI8642BA-B-IUR CAD Model

Description

The SI8642BA-B-IUR is a high-performance, quad-channel digital isolator from Skyworks Solutions. This isolator is designed to provide robust isolation between circuits operating at different voltage levels, preventing ground loops and protecting sensitive components from high-voltage transients.

Applications:

  • Industrial automation: Isolation in communication interfaces (e.g., RS-485, CAN) for PLCs, motor drives, and other industrial equipment.
  • Medical equipment: Isolation in patient monitoring systems and diagnostic equipment to ensure safety and prevent electrical shock.
  • Power supplies: Isolation in power converters and inverters to isolate the primary and secondary sides.
  • Data acquisition systems: Isolation in data loggers and other DAQ systems to improve accuracy and prevent noise from interfering with measurements.

Features:

  • Quad-channel isolator: Provides four independent isolation channels in a single package.
  • High data rate: Supports data rates up to 150 Mbps.
  • Robust isolation: Offers high isolation voltage and excellent transient immunity.
  • Low power consumption: Minimizes power consumption for energy-efficient applications.
  • Bidirectional channels: Supports bidirectional communication on all channels.

Benefits:

  • Enhanced safety: Provides robust isolation to protect equipment and personnel from high-voltage hazards.
  • Improved system performance: Prevents ground loops and reduces noise, leading to more accurate and reliable data transmission.
  • Reduced component count: Integrates four isolation channels into a single package, saving board space.
  • Increased energy efficiency: Low power consumption minimizes energy waste and extends battery life in portable applications.
  • Flexible design: Bidirectional channels support a wide range of communication protocols.

Additional Details:

The SI8642BA-B-IUR utilizes Skyworks' proprietary capacitive isolation technology to achieve high performance and reliability. The 'B' likely refers to a specific revision or performance grade. The 'IUR' likely refers to the package type (e.g., narrow body SOIC). Refer to the datasheet for detailed electrical characteristics, timing specifications, and recommended operating conditions. Proper PCB layout techniques, including creepage and clearance considerations, are essential for achieving the specified isolation performance. The isolator requires external power supplies on both the isolated and non-isolated sides. Check the datasheet for recommended decoupling capacitor values.

You May Also Be Interested in

Texas Instruments
FUNCTIONAL ISOLATIONDUAL-CHANNEL
Lowest to $1.4553
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 40Mbps 150kV/us CMTI SOIC-8
Lowest to $0.1747
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us 3V~5.5V SOIC-16-WB Digital Isolators RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess