EN
  • EN
  • DE

SKY12208-478LF

Part No SKY12208-478LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description RF Switch SPDT 20MHz to 2.7GHz 19dB 16-Pin QFN EP T/R / IC RF SWITCH SPDT 2.7GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Tape and Reel
Circuit SPDT
Frequency Range 20MHz ~ 2.7GHz
Isolation 35dB
Insertion Loss 0.35dB
Test Frequency 2.5GHz
IIP3 70dBm
Impedance 50Ohm
Supply Voltage (V) 28V
Temperature Range - Operating -55°C ~ 175°C
Manufacturer Package 16-LQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 720378-SKY12208-478LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SKY12208
Introduction Date June 01, 2012
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SKY12208-478LF CAD Model

Description

The Skyworks Solutions Inc. SKY12208-478LF is a high popularity electronic component that comes with limited supply and demand status.

  • Win Source Part Number: 720378-SKY12208-478LF
  • Category: RF/IF and RFID
  • Impedance: 50Ohm
  • Test Frequency: 2.5GHz
  • Frequency Range: 20MHz ~ 2.7GHz
  • Insertion Loss: 0.35dB
  • Isolation: 35dB
  • Circuit: SPDT
  • IIP3: 70dBm
  • Estimated EOL Date: 2028
  • Supply Voltage: 28V

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $257.7778 $257.7778
2+ $231.1112 $462.2224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess