EN
  • EN
  • DE

SKY13255-334

Part No SKY13255-334
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category RF/IF and RFID
Family RF Switches
Win Source Part Number 190335-SKY13255-334
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13255-334 CAD Model

Description

The SKY13255-334 is a high-performance, single-pole, double-throw (SPDT) switch designed for a variety of wireless applications. It offers excellent linearity, low insertion loss, and high isolation, making it an ideal choice for demanding RF front-end applications.

Applications

  • Cellular LTE and 5G applications
  • Diversity switch applications
  • Antenna switch modules
  • Handheld devices
  • Wireless infrastructure

Features

  • High linearity
  • Low insertion loss
  • High isolation
  • Compact package
  • Positive voltage control

Benefits

  • Minimized signal distortion and improved signal quality because of the high linearity.
  • Improved transmission efficiency and reduced power consumption due to the low insertion loss.
  • Reduced interference and improved system performance because of the high isolation between ports.
  • Suitable for small form-factor devices due to the compact package size.
  • Easy integration into existing systems using positive voltage control.

Additional Details

The SKY13255-334 SPDT switch is widely used in cellular LTE and 5G applications to switch between different frequency bands and antenna paths. Its high linearity ensures that the transmitted and received signals are not distorted, maintaining signal quality. The low insertion loss minimizes signal attenuation, resulting in improved transmission efficiency and reduced power consumption. The high isolation prevents unwanted signals from interfering with the desired signal, improving system performance. The switch is available in a compact package, making it suitable for integration into small handheld devices. It is also used in diversity switch applications to select the optimal antenna for improved signal reception. In antenna switch modules, the SKY13255-334 provides reliable and efficient switching between different antennas. The positive voltage control simplifies the control interface and makes it easy to integrate into existing systems. The switch's robust design ensures reliable operation in demanding wireless environments.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess