EN
  • EN
  • DE
  • IT

SKY13309-370LF

Part No SKY13309-370LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description RF Switch SP3T 100MHz to 3GHz 22dB Automotive 8-Pin MLP EP / IC SWITCH SP3T 0.1-3.0GHZ 8-MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Active
Frequency - Lower 100MHz
Frequency - Upper 3GHz
Isolation @ Frequency 25dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.5dB @ 2.5GHz
IIP3 45dBm (typ)
Topology Reflective
Circuit SP3T
P1dB 29dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
RF Type Bluetooth, WLAN
Case 8-UFDFN Exposed Pad
Supplier Device Package 8-MLP (2x2)
Win Source Part Number SKY13309-370LF-324754
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SKY13309
Introduction Date June 12, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SKY13309-370LF CAD Model

Description

The SKY13309-370LF-324754 is a SP3T reflective switch manufactured by Skyworks Solutions Inc.

  • Use Case: Bluetooth and WLAN RF circuits
  • Frequency Range: 100MHz to 3GHz
  • Impedance: 50 Ohm
  • Isolation: 25dB @ 2.5GHz (typ)
  • Insertion Loss: 0.5dB @ 2.5GHz
  • IIP3: 45dBm (typ)
  • P1dB: 29dBm (typ) IP1dB
  • Package: 8-MLP (2x2) package with an exposed pad
  • Temperature Range: -40°C to 85°C
  • Popularity: High
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $20.0330
M/A-Com Technology Solutions
Lowest to $2.3793
Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 24LGA
Lowest to $1.4631
M/A-Com Technology Solutions
SWITCH GAAS 3GHZ SW-439LF
Lowest to $8.3449
Mini-Circuits
IC RF SWITCH SP4T 6GHZ 24QFN
Lowest to $7.1878
Peregrine Semiconductor
IC RF SWITCH SPDT 3GHZ SC70-6 / RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24LGA
Lowest to $84.6088
M/A-Com Technology Solutions
SWITCH GAAS SPDT SW-395
Lowest to $0.8240

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.2173 $65.1900
725+ $0.1785 $129.4125
1,130+ $0.1720 $194.3600
1,555+ $0.1669 $259.5295
2,000+ $0.1617 $323.4000
2,680+ $0.1449 $388.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess