EN
  • EN
  • DE

SKY13348-374LF

Part No SKY13348-374LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description RF Switch SPDT 500MHz to 6GHz 18dB 6-Pin MLPD EP T/R / IC SW 500MHZ-6GHZ SPDT 6-MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Active
Frequency - Lower 500MHz
Frequency - Upper 6GHz
Isolation @ Frequency 24dB @ 5.85GHz (typ)
Insertion Loss @ Frequency 1dB @ 5.85GHz
IIP3 57dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 37dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
RF Type 802.16 WiMAX
Case 6-XFDFN Exposed Pad
Supplier Device Package 6-MLPD (1.5x1.5)
Win Source Part Number SKY13348-374LF-324765
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name SKY13348
Introduction Date August 04, 2010
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SKY13348-374LF CAD Model

Description

The SKY13348-374LF-324765 is a high-performance absorptive SPDT switch manufactured by Skyworks Solutions Inc.

  • Frequency Range: 500MHz to 6GHz
  • Designed for: 802.16 WiMAX RF systems
  • Impedance: 50 Ohm
  • Isolation: 24dB @ 5.85GHz (typ)
  • Insertion Loss: 1dB @ 5.85GHz
  • IIP3: 57dBm (typ)
  • P1dB: 37dBm (typ) IP1dB
  • Package: 6-MLPD (1.5x1.5) package with an exposed pad
  • Temperature Range: -40°C to 85°C
  • Estimated EOL Date: 2027

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess