EN
  • EN
  • DE

EVAL-ADICUP3029

Part No EVAL-ADICUP3029
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ADUCM3027/ADUCM3029 EVAL BRD / ADuCM3027, ADuCM3029 - ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Manufacturer Analog Devices Inc.
Packaging Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part ADuCM3027, ADuCM3029
Mounting Fixed
Contents Board(s), Cable(s)
Interconnect System Arduino R3 Shield, Grove, Pmod
Base Product Number ADICUP3029
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Other Part Number 505-EVAL-ADICUP3029,-2735-EVAL-ADICUP3029,EVAL-ADICUP3029-ND
Standard Package 1
Win Source Part Number 1322510-EVAL-ADICUP3029
Ultra Librarian 3D Model Ultra Librarian EVAL-ADICUP3029 CAD Model

Description

EVAL-ADICUP3029: An Analog Devices Inc. Development Platform

The EVAL-ADICUP3029 is a comprehensive development platform designed by Analog Devices Inc. to facilitate the rapid prototyping and development of embedded systems with a focus on analog functionality, power efficiency, and connectivity. This versatile platform is built around the ADuCM3029 ultra-low power ARM Cortex-M3 microcontroller, making it an ideal choice for engineers and developers working on IoT (Internet of Things) applications, industrial control systems, and smart sensing solutions.

Key Features of the EVAL-ADICUP3029

  • High-Performance MCU: At the heart of the EVAL-ADICUP3029 is the ADuCM3029 microcontroller, which boasts a 32-bit ARM Cortex-M3 processor, offering robust performance while maintaining low power consumption.
  • Connectivity Options: The development board includes support for a variety of connectivity protocols, including UART, SPI, I2C, and USB, enabling easy integration with a wide range of peripherals and sensors.
  • Integrated Power Management: With a focus on energy efficiency, the board features an onboard power management system that helps optimize battery life for portable and remote applications.
  • Expansion Capabilities: The platform offers expansion possibilities through Arduino and PMOD compatible interfaces, allowing for the addition of numerous off-the-shelf shields and modules to extend functionality.
  • Onboard Debugging: Developers can streamline their debugging process thanks to the integrated CrossCore Embedded Studio (CCES) interface, which provides seamless programming and in-system debugging.
  • Robust Ecosystem: The EVAL-ADICUP3029 is supported by an extensive ecosystem that includes software libraries, example projects, and development tools, facilitating a smoother and more efficient development experience.

Applications

The EVAL-ADICUP3029 is designed for a wide range of applications, including but not limited to:

  • IoT Devices
  • Wearable Technology
  • Industrial Automation
  • Smart Sensing Systems
  • Energy Management
  • Healthcare and Medical Devices

Whether you're a seasoned developer or just starting out, the EVAL-ADICUP3029 from Analog Devices Inc. provides a flexible and powerful platform to bring your innovative ideas to life, with the added benefit of a strong focus on analog integration and power efficiency.

You May Also Be Interested in

Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess