EN
  • EN
  • DE

SKY13437-11

Part No SKY13437-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH SP12T 2.7GHZ 22MCM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS SP12T 50Ohm 22-MCM (3.2x2.5)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 90°C
Package 22-VFQFN Exposed Pad
Case / Package 22-MCM (3.2x2.5)
Family Name SKY13437
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 863-2042-2, 863-2042-1, 863-2042-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895247-SKY13437-11
Ultra Librarian 3D Model Ultra Librarian SKY13437-11 CAD Model

Description

The SKY13437-11 RF switch IC is designed and manufactured by Skyworks Solutions Inc. It is a SP12T switch with a 50Ohm impedance and is ideal for use in CDMA2000, EDGE, GSM, LTE, and UMTS applications. The operating temperature range of this IC is -40°C to 90°C.

  • Package: 22-VFQFN exposed pad package
  • Supplied In: a reel of 3000
  • Family: SKY13437 family
  • Category: RF/IF and RFID
  • ECCN: EAR99
  • Popularity: high
  • Supply and Demand Status: balanced
  • MSL Level: 3
  • HTSUS code: 8542.39.0001
  • Other part numbers: 863-2042-2, 863-2042-1, and 863-2042-6

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess