EN
  • EN
  • DE

SKY13593-690LF

Part No SKY13593-690LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description 2.4 to 2.5 GHz SP3T Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093378-SKY13593-690LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY13593-690LF CAD Model

Description

The SKY13593-690LF is a Single-Pole, Double-Throw (SPDT) switch from Skyworks Solutions, designed for high-performance switching applications in wireless communication systems. It's known for its low insertion loss, high isolation, and compact size. Skyworks Solutions is a leading innovator in RF and microwave semiconductors.

Applications

  • Cellular Handsets: Antenna selection and mode switching in mobile phones.
  • Wi-Fi Systems: Used in routers, access points, and client devices for antenna diversity and band switching.
  • Bluetooth Devices: Signal routing in Bluetooth modules and devices.
  • Wireless Infrastructure: Employed in base stations and repeaters for signal routing.
  • GPS Receivers: Antenna selection in GPS navigation systems.

Features

  • SPDT Configuration: Versatile signal routing with two selectable paths.
  • Low Insertion Loss: Minimizes signal attenuation, improving overall system performance.
  • High Isolation: Prevents signal leakage between ports, ensuring signal integrity.
  • Compact Size: Allows for integration into small form factor devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly on PCBs.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal quality.
  • Reduced Power Consumption: Low insertion loss minimizes power dissipation in the RF front-end.
  • Increased Design Flexibility: Compact size allows for integration into a variety of applications.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Cost-Effective Solution: Offers a balance of performance and cost for a wide range of wireless applications.

Technical Specifications

The SKY13593-690LF typically features an operating frequency range of 0.1 to 6.0 GHz, an insertion loss of 0.4 dB at 2.4 GHz, and an isolation of 28 dB at 2.4 GHz. It's available in a compact QFN package. Consult the Skyworks Solutions datasheet for detailed specifications, application notes, and layout recommendations to ensure proper usage and optimal performance.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4892 $58.7040
290+ $0.4014 $116.4060
450+ $0.3889 $175.0050
615+ $0.3763 $231.4245
795+ $0.3638 $289.2210
1,065+ $0.3262 $347.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess